Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Capacitance | 47000pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 1210 [3225 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 12105C473KAT2A.?
Additional datasheets, footprints and schematics for 12105C473KAT2A. are listed on our Part Details page. You can also find images and similar parts to 12105C473KAT2A. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12105C473KAT2A. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12105C473KAT2A. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12105C473KAT2A. fall under?
The 12105C473KAT2A. is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 12105C473KAT2A. when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12105C473KAT2A. you can contact the distributor directly for product support, shipping queries etc.
Is the 12105C473KAT2A. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 12105C473KAT2A. have stock available?
There is no stock from authorised distributors for 12105C473KAT2A..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12105C473KAT2A. often in real-time on the comparison pages.
What if I can't find stock of 12105C473KAT2A.?
You can fill out our help required form which you can use to request a quote for 12105C473KAT2A. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.