12105C105KAZ2A Capacitors by KYOCERA AVX

CERAMIC CAPACITOR, 1UF, 50V, X7R, 10%, 1210, FULL REEL

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.10


Distributor Starting From Stock
Logo for Rutronik Rutronik US$0.10
22,000
Buy Now
Logo for Future Electronics Future Electronics US$0.38
-
Buy Now
Logo for Avnet Asia Avnet Asia -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 1µF
Voltage Rating 50V
Ceramic Capacitor Case 1210 [3225 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
Filter Terminals SMD
RoHS Compliant Yes

Alternative Descriptions

KC 1,0µF 1210 10% 50V X7R STAG | Rutronik
Ceramic Capacitor, 1Uf, 50V, X7R, 10%, 1210, Full Reel | Newark Electronics
1210 1 uF 50V ▒10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics
Multilayer Ceramic Capacitor, 1 uF, 50 V, ± 10%, X7R, 1210 [3225 Metric] | Avnet Asia


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 12105C105KAZ2A?

Additional datasheets, footprints and schematics for 12105C105KAZ2A are listed on our Part Details page. You can also find images and similar parts to 12105C105KAZ2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 12105C105KAZ2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12105C105KAZ2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 12105C105KAZ2A fall under?

The 12105C105KAZ2A is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 12105C105KAZ2A when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 12105C105KAZ2A you can contact the distributor directly for product support, shipping queries etc.

Is the 12105C105KAZ2A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 12105C105KAZ2A have stock available?

Authorised distributors including Rutronik, Newark Electronics, Future Electronics and Avnet Asia have stock available or on a lead time for 12105C105KAZ2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 12105C105KAZ2A often in real-time on the comparison pages.

What if I can't find stock of 12105C105KAZ2A?

You can fill out our help required form which you can use to request a quote for 12105C105KAZ2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay