Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.54
|
530
in stock
|
Buy Now | |
TTI Europe
from US$0.19
|
28,000
in stock
|
Buy Now | |
Future Electronics
from US$0.68
|
15,000
in stock
|
Buy Now | |
Rutronik
from US$0.19
|
8,000
in stock
|
Buy Now | |
element14
from US$0.66
|
1,377
in stock
|
Buy Now | |
Newark Electronics
from US$0.73
|
1,107
in stock
|
Buy Now | |
Farnell
from US$0.77
|
1,077
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Ceramic Capacitor Case | 1210 ^3225 Metric] |
---|---|
Capacitance | 10µF |
Voltage Rating | 50V |
Capacitance Tolerance | +80% -20% |
Dielectric Characteristic | Y5V |
Product Range | - |
Operating Temperature Min | -30°C |
10UF 50V 80-20% 1210 | TTI Europe |
1210 10 uF 50 V -20 / +80 % Tolerance Y5V SMT Multilayer Ceramic Capacitor | Future Electronics |
KC 10µF 1210 -20+80% 50V Y5V | Rutronik |
CAP, MLCC, Y5V, 10UF, 50V, 1210 | element14 |
Cap, Mlcc, Y5V, 10Uf, 50V, 1210 | Newark Electronics |
SMD MLCC 1210 50V X7R 10uf +80-20% | RS |
Multilayer Ceramic Capacitor, 10 uF, 50 V, -20%, +80%, Y5V, 1210 [3225 Metric] | Avnet Asia |
Where can I find additional details, specifications and documents for a 12105G106ZAT2A?
Additional datasheets, footprints and schematics for 12105G106ZAT2A are listed on our Part Details page. You can also find images and similar parts to 12105G106ZAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12105G106ZAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12105G106ZAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12105G106ZAT2A fall under?
The 12105G106ZAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 12105G106ZAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12105G106ZAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 12105G106ZAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12105G106ZAT2A have stock available?
Authorised distributors including TTI Europe, Future Electronics, Rutronik, element14 and Newark Electronics have stock available or on a lead time for 12105G106ZAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12105G106ZAT2A often in real-time on the comparison pages.
What if I can't find stock of 12105G106ZAT2A?
You can fill out our help required form which you can use to request a quote for 12105G106ZAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.