Status: | Unknown |
---|---|
Series: | AVX 1210 MLCC |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.25 |
510
|
Buy Now | |
TTI Europe | US$0.16 |
268,000
|
Buy Now | |
Future Electronics | US$0.18 |
30,000
|
Buy Now | |
Rutronik | US$0.13 |
16,000
|
Buy Now | |
Newark Electronics | US$0.17 |
2,280
|
Buy Now | |
element14 | US$0.34 |
2,280
|
Buy Now | |
Farnell | US$0.32 |
2,280
|
Buy Now | |
Transfer Multisort Elektronik | US$0.15 |
520
|
Buy Now | |
Avnet Asia | - |
5,000
|
Buy Now | |
RS Americas | US$0.79 |
-
|
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 1210 [3225 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | AVX 1210 MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -55°C to +125°C |
4.7UF 50V 10% 1210 | TTI Europe |
1210 4.7 uF 50V ▒10 % Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
KC 4,7µF 1210 10% 50V X7R STAG | Rutronik |
Capacitor, 4.7Uf, X7R, 50V, 1210 Rohs Compliant: Yes |Kyocera Avx 12105C475KAZ2A | Newark Electronics |
CAPACITOR, 4.7UF, X7R, 50V, 1210 | element14 |
Capacitor: ceramic | Transfer Multisort Elektronik |
SMD MLCC 1210 50V X7R 4.7uf 10% | RS |
Multilayer Ceramic Capacitor, 4.7 uF, 50 V, ± 10%, X7R, 1210 [3225 Metric] | Avnet Asia |
1210 4700nF Ceramic Multilayer Capacitor, 50 VDC, +125degC, X7R Dielec, +/-10% | AVX 12105C475KAZ2A | RS Americas |
Where can I find additional details, specifications and documents for a 12105C475KAZ2A?
Additional datasheets, footprints and schematics for 12105C475KAZ2A are listed on our Part Details page. You can also find images and similar parts to 12105C475KAZ2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12105C475KAZ2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12105C475KAZ2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12105C475KAZ2A fall under?
The 12105C475KAZ2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 12105C475KAZ2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12105C475KAZ2A you can contact the distributor directly for product support, shipping queries etc.
Is the 12105C475KAZ2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12105C475KAZ2A have stock available?
Authorised distributors including TTI Europe, Future Electronics, Rutronik, Newark Electronics and element14 have stock available or on a lead time for 12105C475KAZ2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12105C475KAZ2A often in real-time on the comparison pages.
What if I can't find stock of 12105C475KAZ2A?
You can fill out our help required form which you can use to request a quote for 12105C475KAZ2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.