Status: | Unknown |
---|---|
Series: | AVX 1210 MLCC |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.08
|
300
in stock
|
Buy Now | |
TTI Europe
from US$0.30
|
34,000
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
20,000
in stock
|
Buy Now | |
element14
from US$0.47
|
16,000
in stock
|
Buy Now | |
Farnell
from US$0.35
|
16,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
7,307
in stock
|
Buy Now | |
Rutronik
from US$0.17
|
2,000
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 1210 [3225 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X5R |
Product Range | AVX 1210 MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -55°C to +85°C |
22UF 25V 10% 1210 | TTI Europe |
1210 22 uF 25 V ▒10 % Tolerance X5R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
CAP, 22µF, 25V, 10%, X5R, 1210, REEL | element14 |
Smd Multilayer Ceramic Capacitor, 22 F, 10%, X5R, 25 V, 1210 [3225 Metric] Rohs Compliant: Yes |Kyocera Avx 12103D226KAT2A | Newark Electronics |
KC 22µF 1210 10% 25V X5R | Rutronik |
SMD MLCC 121025V X5R 22uf 10% | RS |
Multilayer Ceramic Capacitor, 22 uF, 25 V, ± 10%, X5R, 1210 [3225 Metric] | Avnet Asia |
Where can I find additional details, specifications and documents for a 12103D226KAT2A?
Additional datasheets, footprints and schematics for 12103D226KAT2A are listed on our Part Details page. You can also find images and similar parts to 12103D226KAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12103D226KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12103D226KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12103D226KAT2A fall under?
The 12103D226KAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 12103D226KAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12103D226KAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 12103D226KAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12103D226KAT2A have stock available?
Authorised distributors including TTI Europe, Future Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for 12103D226KAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12103D226KAT2A often in real-time on the comparison pages.
What if I can't find stock of 12103D226KAT2A?
You can fill out our help required form which you can use to request a quote for 12103D226KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.