Status: | Unknown |
---|---|
Series: | AVX 1210 MLCC |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
20
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
12,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.58
|
12,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
1,680
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
1
in stock
|
Buy Now | |
element14
from US$0.26
|
1
in stock
|
Buy Now | |
Farnell
from US$0.25
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
RS Americas
from US$0.33
|
-
|
Buy Now | |
TTI Europe
from US$0.11
|
-
|
Buy Now |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 1210 [3225 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | AVX 1210 MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 1000 |
Ceramic Capacitor Multilayer Ceramic 25V | Rapid Electronics |
Capacitor: ceramic | Transfer Multisort Elektronik |
Capacitor MLCC 1210 2.2uF 25V | RS |
Smd Multilayer Ceramic Capacitor, 2.2 F, 10%, X7R, 25 V, 1210 [3225 Metric] Rohs Compliant: Yes |Kyocera Avx 12103C225KAT2A | Newark Electronics |
CAP, 2.2µF, 25V, 10%, X7R, 1210 | element14 |
1210 2.2 uF 25 V ▒10 % Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 2.2 uF, 25 V, ± 10%, X7R, 1210 [3225 Metric] | Avnet America |
Capacitor | RS Americas |
2.2UF 25V 10% 1210 | TTI Europe |
Where can I find additional details, specifications and documents for a 12103C225KAT2A?
Additional datasheets, footprints and schematics for 12103C225KAT2A are listed on our Part Details page. You can also find images and similar parts to 12103C225KAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12103C225KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12103C225KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12103C225KAT2A fall under?
The 12103C225KAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 12103C225KAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12103C225KAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 12103C225KAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12103C225KAT2A have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for 12103C225KAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12103C225KAT2A often in real-time on the comparison pages.
What if I can't find stock of 12103C225KAT2A?
You can fill out our help required form which you can use to request a quote for 12103C225KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.