Status: | Unknown |
---|---|
Series: | AVX 1210 MLCC |
RoHS: | Unknown |
Prices starting from US$0.26
Capacitance | 10µF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 1210 [3225 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | AVX 1210 MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
10UF 25V 10% 1210 | TTI Europe |
Cap, 10Μf, 25V, 10%, X7R, 1210 | Newark Electronics |
CAP, 10µF, 25V, 10%, X7R, 1210 | element14 |
1210 10 uF 25 V ▒10% Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 10 uF, 25 V, ± 10%, X7R, 1210 [3225 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a 12103C106K4Z2A?
Additional datasheets, footprints and schematics for 12103C106K4Z2A are listed on our Part Details page. You can also find images and similar parts to 12103C106K4Z2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12103C106K4Z2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12103C106K4Z2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12103C106K4Z2A fall under?
The 12103C106K4Z2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 12103C106K4Z2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12103C106K4Z2A you can contact the distributor directly for product support, shipping queries etc.
Is the 12103C106K4Z2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12103C106K4Z2A have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 12103C106K4Z2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12103C106K4Z2A often in real-time on the comparison pages.
What if I can't find stock of 12103C106K4Z2A?
You can fill out our help required form which you can use to request a quote for 12103C106K4Z2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.