12102C333KAT2A Capacitors by KYOCERA AVX

CAPACITOR CERAMIC 0.033UF 200V, X7R, 10%, 1210

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.0452


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.26
7,086
Buy Now
Logo for element14 element14 US$0.18
7,086
Buy Now
Logo for Farnell Farnell US$0.13
7,086
Buy Now
Logo for Future Electronics Future Electronics US$0.13
4,000
Buy Now
Logo for Rutronik Rutronik US$0.0452
-
Buy Now
Logo for Avnet America Avnet America US$0.18
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 33000pF
Voltage Rating 200V
Ceramic Capacitor Case 1210 [3225 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
MSL MSL 1 - Unlimited
RoHS Compliant Yes

Alternative Descriptions

SMD MLCC 1210 200V X7R 0.033uf 10% | RS
Cap, 33000Pf, 200V, Mlcc, 1210 Rohs Compliant: Yes |Kyocera Avx 12102C333KAT2A | Newark Electronics
CAP, 33000PF, 200V, MLCC, 1210 | element14
1210 33 nF 200 V ▒10 % Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics
KC 33nF 1210 10% 200V X7R | Rutronik
Multilayer Ceramic Capacitor, 0.033 uF, 200 V, ± 10%, X7R, 1210 [3225 Metric] | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 12102C333KAT2A?

Additional datasheets, footprints and schematics for 12102C333KAT2A are listed on our Part Details page. You can also find images and similar parts to 12102C333KAT2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 12102C333KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12102C333KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 12102C333KAT2A fall under?

The 12102C333KAT2A is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 12102C333KAT2A when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 12102C333KAT2A you can contact the distributor directly for product support, shipping queries etc.

Is the 12102C333KAT2A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 12102C333KAT2A have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 12102C333KAT2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 12102C333KAT2A often in real-time on the comparison pages.

What if I can't find stock of 12102C333KAT2A?

You can fill out our help required form which you can use to request a quote for 12102C333KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay