Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Label Type | Self Adhesive |
---|---|
Label Dimensions | 12.7mm x 25.4mm |
Label Material | - |
Label Colour | White |
Pack Quantity | 500 |
Product Range | - |
Colour | White |
External Length / Height | 25.4mm |
External Width | 12.7mm |
Height | 25.4mm |
Label Height | 12.7mm |
Label Size | 12.7 x 25.4mm |
Label Width | 25.4mm |
Legend | Blank |
Operating Temperature Max | 155°C |
Operating Temperature Min | -40°C |
LABEL, EPROM/PCB, PK500 | Farnell |
Where can I find additional details, specifications and documents for a 12101?
Additional datasheets, footprints and schematics for 12101 are listed on our Part Details page. You can also find images and similar parts to 12101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12101 fall under?
The 12101 is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to 12101 when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12101 you can contact the distributor directly for product support, shipping queries etc.
Is the 12101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12101 have stock available?
Authorised distributors including RS, RS Americas, Farnell and Relay Specialties have stock available or on a lead time for 12101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12101 often in real-time on the comparison pages.
What if I can't find stock of 12101?
You can fill out our help required form which you can use to request a quote for 12101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.