Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
SVHC | No SVHC (15-Jan-2019) |
Approval Category | EN 61340-5-1 |
Colour | Charcoal |
Height Max | 570mm |
Height Min | 430mm |
Esd Chair W/Glide, Gas Lift, 570Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 121-0015?
Additional datasheets, footprints and schematics for 121-0015 are listed on our Part Details page. You can also find images and similar parts to 121-0015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 121-0015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 121-0015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 121-0015 fall under?
The 121-0015 is listed under Computer & Office > Office Supplies & Stationery > Office Furniture.
Can I view similar or alternative parts?
You can view similar parts to 121-0015 when available in the Office Furniture range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 121-0015 you can contact the distributor directly for product support, shipping queries etc.
Is the 121-0015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 121-0015 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 121-0015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 121-0015 often in real-time on the comparison pages.
What if I can't find stock of 121-0015?
You can fill out our help required form which you can use to request a quote for 121-0015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.