120SWPDC Part Information

Details for 120SWPDC by Amperite

Switches & Relays > Relays > Time Delay Relays - Electromechanical

Part Downloads

Part Specifications

Time Min 0.25s
Time Max 160h
Product Range SWPDC Series
Contact Configuration DPDT
Contact Current 10A
Relay Mounting Socket
Contact Voltage VAC 240VAC

Alternative Part Descriptions

  • TIME DELAY RELAY, DPDT, 160H, 240VAC; Contact Voltage VDC:-; Time Min:0.25s; Time Max:160h; Product Range:SWPDC Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 120SWPDC?

Additional datasheets, footprints and schematics for 120SWPDC are listed in our Part Details tab. You can also find the 120SWPDC image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 120SWPDC in the Pricing & Inventory tab next to part details. You can view 120SWPDC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 120SWPDC fall under?

The 120SWPDC is listed under Switches & Relays > Relays > Time Delay Relays - Electromechanical.

Can I view similar or alternative parts?

You can view similar parts to 120SWPDC when available in the Time Delay Relays - Electromechanical range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 120SWPDC you can contact the distributor directly for product support, shipping queries etc.

Is the 120SWPDC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 120SWPDC have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 120SWPDC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 120SWPDC often in real-time on the comparison pages.

What if I can't find stock of 120SWPDC?

You can fill out our help required form which you can use to request a quote for 120SWPDC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 120SWPDC

Loading...
Loading Results for 120SWPDC
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us