120RB-10PK Lamps & Tubes by Multicomp

LAMP, INCANDESCENT, MINI BAYONET, 120V, 3W

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

No distributors results available

View Full Pricing & Stock Comparison

Specifications

Supply Voltage 120V
Lamp Base Type Miniature Bayonet
Bulb Size T-2
Average Bulb Life 7500h
Bulb Length (MOL) 1.22"
Lead Style Bayonet
Length 1.22"
RoHS Compliant Yes


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 120RB-10PK?

Additional datasheets, footprints and schematics for 120RB-10PK are listed on our Part Details page. You can also find images and similar parts to 120RB-10PK on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 120RB-10PK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120RB-10PK price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 120RB-10PK fall under?

The 120RB-10PK is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.

Can I view similar or alternative parts?

You can view similar parts to 120RB-10PK when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 120RB-10PK you can contact the distributor directly for product support, shipping queries etc.

Is the 120RB-10PK RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 120RB-10PK have stock available?

There is no stock from authorised distributors for 120RB-10PK.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 120RB-10PK often in real-time on the comparison pages.

What if I can't find stock of 120RB-10PK?

You can fill out our help required form which you can use to request a quote for 120RB-10PK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay