120PSB Lamps & Tubes by Osram

LAMP INCANDESCENT TELEPHONE SLIDE 120V

Status: Unknown
Series: 34557
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.0200


Distributor Starting From Stock
Logo for RS Americas RS Americas US$0.99
754
Buy Now
Logo for Newark Electronics Newark Electronics US$1.41
216
Buy Now
Logo for Relay Specialties Relay Specialties US$1.95
4
Buy Now
Logo for element14 element14 US$6.98
-
Buy Now
Logo for Carlton-Bates Carlton-Bates US$0.0200
-
Buy Now
Logo for Farnell Farnell US$10.29
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Supply Voltage 120V
Lamp Base Type Telephone Slide
Bulb Size T-2
MSCP -
Average Bulb Life 10000h
Product Range 34557
Current Rating 25mA
Length 28.2mm
Light Source Incandescent

Alternative Descriptions

LAMP, INCANDESCENT, TELEPHONE SLIDE, 120 | element14


120PSB Lamps & Tubes by Unknown

LAMP INCANDESCENT TELEPHONE SLIDE 120V 6.6W

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Supply Voltage 120V
Lamp Base Type Telephone Slide
Bulb Size T-2
Average Bulb Life 75000h
Product Range -
Power Rating 6.6W

120PSB Lamps & Tubes by CML Innovative Technologies

LAMP, INCANDESCENT, TELEPHONE SLIDE, 120V

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Supply Voltage 120V
Lamp Base Type Telephone Slide
Bulb Size T-2
MSCP 1200
Average Bulb Life 5000h
RoHS Compliant Yes

Alternative Descriptions

Incandescent Lamp T-2 PSB 120V 25mA, 5.000h | CML Innovative Technologies 120PSB | RS Americas
Incandescent Lamp, Telephone Slide, T-2 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 120PSB?

Additional datasheets, footprints and schematics for 120PSB are listed on our Part Details page. You can also find images and similar parts to 120PSB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 120PSB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120PSB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 120PSB fall under?

The 120PSB is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.

Can I view similar or alternative parts?

You can view similar parts to 120PSB when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 120PSB you can contact the distributor directly for product support, shipping queries etc.

Is the 120PSB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 120PSB have stock available?

Authorised distributors including RS Americas, Newark Electronics, Relay Specialties, RS and element14 have stock available or on a lead time for 120PSB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 120PSB often in real-time on the comparison pages.

What if I can't find stock of 120PSB?

You can fill out our help required form which you can use to request a quote for 120PSB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay