120MB 6W Lamps & Tubes by Osram

LAMP INCANDESCENT 120V 6W

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$5.26


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$5.26
-
Buy Now
Logo for element14 element14 US$6.99
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Supply Voltage 120V
Lamp Base Type Miniature Bayonet
Bulb Size T-2 1/2
MSCP -
Average Bulb Life 3000h
Product Range -
Current Rating 52mA
Lead Style Bayonet
Length 30.2mm
Power Rating 6W

Alternative Descriptions

Lamp, Incandescent, 120V, 6W | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 120MB 6W?

Additional datasheets, footprints and schematics for 120MB 6W are listed on our Part Details page. You can also find images and similar parts to 120MB 6W on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 120MB 6W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120MB 6W price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 120MB 6W fall under?

The 120MB 6W is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.

Can I view similar or alternative parts?

You can view similar parts to 120MB 6W when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 120MB 6W you can contact the distributor directly for product support, shipping queries etc.

Is the 120MB 6W RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 120MB 6W have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 120MB 6W.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 120MB 6W often in real-time on the comparison pages.

What if I can't find stock of 120MB 6W?

You can fill out our help required form which you can use to request a quote for 120MB 6W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay