Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.91
|
3,322
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
3,322
in stock
|
Buy Now | |
element14
from US$1.15
|
3,322
in stock
|
Buy Now | |
RS Americas
from US$1.93
|
999
in stock
|
Buy Now | |
Relay Specialties
from US$0.98
|
546
in stock
|
Buy Now | |
Carlton-Bates
from US$1.03
|
5
in stock
|
Buy Now |
Supply Voltage | 120V |
---|---|
Lamp Base Type | BA9s |
Bulb Size | T-2 1/2 |
MSCP | - |
Average Bulb Life | 10000h |
Product Range | - |
Current Rating | 25mA |
Length | 30.2mm |
Light Source | Incandescent |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 120V |
---|---|
Lamp Base Type | BA9s |
Bulb Size | T-2 |
MSCP | 1200 |
Average Bulb Life | 5000h |
Product Range | - |
Current Rating | 25mA |
Lead Style | Bayonet |
Length | 30.23mm |
Voltage Rating | 120V |
Lamp, Incandescent, Mini Bayonet/Ba9S, 120V | Newark Electronics |
LAMP, INCANDESCENT, MINI BAYONET/BA9S, 120V | element14 |
CML T-2 MINIATURE BAYONET BASE | Relay Specialties |
Lamp, Miniature | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 120V |
---|---|
Lamp Base Type | BA9s |
Bulb Size | T-2 1/2 |
MSCP | 0.36 |
Average Bulb Life | 7500h |
Product Range | - |
Power Rating | 3W |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 120V |
---|---|
Lamp Base Type | Miniature Bayonet |
Bulb Size | T-2 |
MSCP | 1200 |
Average Bulb Life | 5000h |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 120MB?
Additional datasheets, footprints and schematics for 120MB are listed on our Part Details page. You can also find images and similar parts to 120MB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120MB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120MB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120MB fall under?
The 120MB is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 120MB when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120MB you can contact the distributor directly for product support, shipping queries etc.
Is the 120MB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120MB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Relay Specialties have stock available or on a lead time for 120MB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120MB often in real-time on the comparison pages.
What if I can't find stock of 120MB?
You can fill out our help required form which you can use to request a quote for 120MB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.