Operating Voltage Min | 12VAC |
---|---|
Operating Voltage Max | 140VAC |
Control Voltage Min | 3VDC |
Control Voltage Max | 32VDC |
Contact Configuration | - |
Load Current | 10A |
Switching Mode | DC Switch |
Depth | 57.15mm |
Relay, 10 A (Nom.), Solid State, 3 VDC (Pick-UP), 1 VDC (Drop-Out), Panel Mount | Opto 22 120D10 | RS Americas |
Ssr, Panel Mount, 140Vac, 32Vdc, 10A | Newark Electronics |
SSR, PANEL MOUNT, 140VAC, 32VDC, 10A | element14 |
SSR Series 120 VAC 10 A 1000 Ohm DC Control Zero Crossing Solid State Relay | Future Electronics |
Relay, Solid State | Carlton-Bates |
Where can I find additional details, specifications and documents for a 120D10.?
Additional datasheets, footprints and schematics for 120D10. are listed on our Part Details page. You can also find images and similar parts to 120D10. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120D10. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120D10. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120D10. fall under?
The 120D10. is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 120D10. when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120D10. you can contact the distributor directly for product support, shipping queries etc.
Is the 120D10. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120D10. have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 120D10..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120D10. often in real-time on the comparison pages.
What if I can't find stock of 120D10.?
You can fill out our help required form which you can use to request a quote for 120D10. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.