120AP5-300SDC Relays by Amperite

TIME DELAY RELAY, DPDT, 300S, 240VAC

Status: Unknown
Series: DC10 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Time Min 5s
Time Max 300s
Product Range DC10 Series
Contact Configuration DPDT
Contact Current 10A
Relay Mounting Socket
Contact Voltage VAC 240VAC

Alternative Descriptions

Time Delay Relay, Dpdt, 300S, 240Vac | Newark Electronics
TDR | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 120AP5-300SDC?

Additional datasheets, footprints and schematics for 120AP5-300SDC are listed on our Part Details page. You can also find images and similar parts to 120AP5-300SDC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 120AP5-300SDC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120AP5-300SDC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 120AP5-300SDC fall under?

The 120AP5-300SDC is listed under Switches & Relays > Relays > Time Delay Relays - Electromechanical.

Can I view similar or alternative parts?

You can view similar parts to 120AP5-300SDC when available in the Time Delay Relays - Electromechanical range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 120AP5-300SDC you can contact the distributor directly for product support, shipping queries etc.

Is the 120AP5-300SDC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 120AP5-300SDC have stock available?

Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for 120AP5-300SDC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 120AP5-300SDC often in real-time on the comparison pages.

What if I can't find stock of 120AP5-300SDC?

You can fill out our help required form which you can use to request a quote for 120AP5-300SDC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay