Status: | Unknown |
---|---|
Series: | DC10 Series |
RoHS: | Unknown |
Time Min | 1s |
---|---|
Time Max | 60s |
Product Range | DC10 Series |
Contact Configuration | DPDT |
Contact Current | 10A |
Relay Mounting | Socket |
Contact Voltage VAC | 240VAC |
Time Delay Relay | Relay Specialties |
Time Delay Relay, Dpdt, 60S, 240Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a 120AP1-60SDC?
Additional datasheets, footprints and schematics for 120AP1-60SDC are listed on our Part Details page. You can also find images and similar parts to 120AP1-60SDC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120AP1-60SDC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120AP1-60SDC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120AP1-60SDC fall under?
The 120AP1-60SDC is listed under Switches & Relays > Relays > Time Delay Relays - Electromechanical.
Can I view similar or alternative parts?
You can view similar parts to 120AP1-60SDC when available in the Time Delay Relays - Electromechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120AP1-60SDC you can contact the distributor directly for product support, shipping queries etc.
Is the 120AP1-60SDC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120AP1-60SDC have stock available?
Authorised distributors including Relay Specialties and Newark Electronics have stock available or on a lead time for 120AP1-60SDC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120AP1-60SDC often in real-time on the comparison pages.
What if I can't find stock of 120AP1-60SDC?
You can fill out our help required form which you can use to request a quote for 120AP1-60SDC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.