120AF30DF10 Relays by Amperite

SOLID STATE FLASHER, DPDT, 30FPM, 120VAC

Status: Unknown
Series: DF10 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Contact Voltage VDC 30V
Product Range DF10 Series
Contact Configuration DPDT
Contact Current 10A
Relay Mounting Socket
Contact Voltage VAC 240VAC

Alternative Descriptions

Solid State Flasher, Dpdt, 30Fpm, 120Vac | Newark Electronics
Flasher, solid state analogcircuitry, DPDT, 10 amperes,octal plug-in, fixed flash | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 120AF30DF10?

Additional datasheets, footprints and schematics for 120AF30DF10 are listed on our Part Details page. You can also find images and similar parts to 120AF30DF10 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 120AF30DF10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120AF30DF10 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 120AF30DF10 fall under?

The 120AF30DF10 is listed under Switches & Relays > Relays > Time Delay Relays - Electromechanical.

Can I view similar or alternative parts?

You can view similar parts to 120AF30DF10 when available in the Time Delay Relays - Electromechanical range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 120AF30DF10 you can contact the distributor directly for product support, shipping queries etc.

Is the 120AF30DF10 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 120AF30DF10 have stock available?

Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for 120AF30DF10.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 120AF30DF10 often in real-time on the comparison pages.

What if I can't find stock of 120AF30DF10?

You can fill out our help required form which you can use to request a quote for 120AF30DF10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay