120AF10-120DFV Switches, Relays & Solenoids by Amperite

SOLID STATE FLASHER DPDT 120FPM 120VAC

Status: Unknown
Series: DFV Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$72.70

Distributor Stock
Logo for Farnell
Farnell
from US$104.42
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$72.70
3
in stock
Buy Now
Logo for element14
element14
from US$96.39
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Contact Voltage VDC -
Time Min -
Time Max -
Product Range DFV Series
Contact Configuration DPDT
Contact Current 10A
Relay Mounting Socket
Contact Voltage VAC 240VAC

Alternative Descriptions

SOLID STATE FLASHER DPDT, 120FPM, 120VAC | element14
Solid State Flasher Dpdt, 120Fpm, 120Vac | Newark Electronics
Flasher, solid state analogcircuitry, DPDT, 10 amperes,octal plug-in, adjustable fla | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 120AF10-120DFV?

Additional datasheets, footprints and schematics for 120AF10-120DFV are listed on our Part Details page. You can also find images and similar parts to 120AF10-120DFV on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 120AF10-120DFV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120AF10-120DFV price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 120AF10-120DFV fall under?

The 120AF10-120DFV is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to 120AF10-120DFV when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 120AF10-120DFV you can contact the distributor directly for product support, shipping queries etc.

Is the 120AF10-120DFV RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 120AF10-120DFV have stock available?

Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and Relay Specialties have stock available or on a lead time for 120AF10-120DFV.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 120AF10-120DFV often in real-time on the comparison pages.

What if I can't find stock of 120AF10-120DFV?

You can fill out our help required form which you can use to request a quote for 120AF10-120DFV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay