Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Relay Mounting | Panel |
---|---|
Load Current | 5A |
Control Voltage AC Max | 120V |
Time Delay Relay, Spst-No, 32Sec, 120Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a 120A1-32SSEQ?
Additional datasheets, footprints and schematics for 120A1-32SSEQ are listed on our Part Details page. You can also find images and similar parts to 120A1-32SSEQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120A1-32SSEQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120A1-32SSEQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120A1-32SSEQ fall under?
The 120A1-32SSEQ is listed under Switches & Relays > Relays > Solid State Relays & Contactors > Time Delay Relays - Solid State.
Can I view similar or alternative parts?
You can view similar parts to 120A1-32SSEQ when available in the Time Delay Relays - Solid State range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120A1-32SSEQ you can contact the distributor directly for product support, shipping queries etc.
Is the 120A1-32SSEQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120A1-32SSEQ have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 120A1-32SSEQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120A1-32SSEQ often in real-time on the comparison pages.
What if I can't find stock of 120A1-32SSEQ?
You can fill out our help required form which you can use to request a quote for 120A1-32SSEQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.