120A1-100SST1 Relays by Amperite

TIME DELAY RELAY SPST-NO, 100SEC, 120VAC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Relay Mounting Panel
Load Current 1A
Timer Functions Delay-On-Make
Control Voltage AC Min 105V

Alternative Descriptions

Time Delay Relay Spst-No, 100Sec, 120Vac | Newark Electronics
TDR | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 120A1-100SST1?

Additional datasheets, footprints and schematics for 120A1-100SST1 are listed on our Part Details page. You can also find images and similar parts to 120A1-100SST1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 120A1-100SST1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120A1-100SST1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 120A1-100SST1 fall under?

The 120A1-100SST1 is listed under Switches & Relays > Relays > Solid State Relays & Contactors > Time Delay Relays - Solid State.

Can I view similar or alternative parts?

You can view similar parts to 120A1-100SST1 when available in the Time Delay Relays - Solid State range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 120A1-100SST1 you can contact the distributor directly for product support, shipping queries etc.

Is the 120A1-100SST1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 120A1-100SST1 have stock available?

Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for 120A1-100SST1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 120A1-100SST1 often in real-time on the comparison pages.

What if I can't find stock of 120A1-100SST1?

You can fill out our help required form which you can use to request a quote for 120A1-100SST1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay