Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | General Purpose |
---|---|
Tweezer Tip Type / Style | Straight Pointed |
Overall Length | 110mm |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Tweezer, Straight/Pointed, 110Mm | Newark Electronics |
TWEEZER, STRAIGHT/POINTED, 110MM | element14 |
Where can I find additional details, specifications and documents for a 120A.SA?
Additional datasheets, footprints and schematics for 120A.SA are listed on our Part Details page. You can also find images and similar parts to 120A.SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120A.SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120A.SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120A.SA fall under?
The 120A.SA is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tweezers.
Can I view similar or alternative parts?
You can view similar parts to 120A.SA when available in the Tweezers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120A.SA you can contact the distributor directly for product support, shipping queries etc.
Is the 120A.SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120A.SA have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 120A.SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120A.SA often in real-time on the comparison pages.
What if I can't find stock of 120A.SA?
You can fill out our help required form which you can use to request a quote for 120A.SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.