Status: | Unknown |
---|---|
Series: | DOD Series |
RoHS: | Unknown |
Contact Voltage VDC | 48VDC |
---|---|
Time Min | 0.1s |
Time Max | 10s |
Product Range | DOD Series |
Contact Configuration | DPDT |
Contact Current | 4A |
Relay Mounting | Socket |
Contact Voltage VAC | 250VAC |
Time Delay Relay, Dpdt, 10S, 250Vac | Newark Electronics |
TDR | Relay Specialties |
Where can I find additional details, specifications and documents for a 120A.1-10SDOD?
Additional datasheets, footprints and schematics for 120A.1-10SDOD are listed on our Part Details page. You can also find images and similar parts to 120A.1-10SDOD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120A.1-10SDOD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120A.1-10SDOD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120A.1-10SDOD fall under?
The 120A.1-10SDOD is listed under Switches & Relays > Relays > Time Delay Relays - Electromechanical.
Can I view similar or alternative parts?
You can view similar parts to 120A.1-10SDOD when available in the Time Delay Relays - Electromechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120A.1-10SDOD you can contact the distributor directly for product support, shipping queries etc.
Is the 120A.1-10SDOD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120A.1-10SDOD have stock available?
Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for 120A.1-10SDOD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120A.1-10SDOD often in real-time on the comparison pages.
What if I can't find stock of 120A.1-10SDOD?
You can fill out our help required form which you can use to request a quote for 120A.1-10SDOD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.