Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.01
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.53
|
62
in stock
|
Buy Now | |
Powell Electronics
from US$2.68
|
4,050
in stock
|
Buy Now | |
Newark Electronics
from US$3.12
|
62
in stock
|
Buy Now | |
Rapid Electronics
from US$3.60
|
62
in stock
|
Buy Now | |
Chip One Stop
from US$2.38
|
62
in stock
|
Buy Now | |
Avnet America
from US$2.16
|
-
|
Buy Now | |
RS Americas
from US$3.39
|
-
|
Buy Now | |
Avnet Asia
from US$2.01
|
-
|
Buy Now | |
Boersig
from US$2.69
|
-
|
Buy Now | |
TE Store
from US$3.03
|
-
|
Buy Now | |
Farnell
from US$5.41
|
-
|
Buy Now |
Guide Component Base Material | Stainless Steel |
---|---|
Guide Component Plating Material Finish Process | Passivated |
Guide Length | 25.16mm, .99in |
Guide Hardware | With |
Mounting Angle | Vertical |
Backplane Guide Hardware Type | Guide Pin Module |
Power To The Board Unv Pwr Mdl Guide Pin Pltd |Amp Te Connectivity 120985-1 | Newark Electronics |
Power to the Board UNV PWR MDL GUIDE PIN PLTD | Rapid Electronics |
TE Connectivity - AMP UNV PWR MDL GUIDE PIN PLTD | Distrelec |
Connector Accessories Guide Pin | Avnet America |
UNV PWR MDL, GUIDE PIN PLTD, Backplane Guide Hardware | TE Connectivity 120985-1 | RS Americas |
UNV PWR MDL, GUIDE PIN PLTD Connector Hardware Accessory Type: Guide Pin Module Primary Product Material: Stainless Steel Hardware Accessory Function: Guide Hardware Guide Pin Module Stainless Steel Guide Hardware | Connector Hardware | Part Number: 120985-1 | Internal Number: 120985-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 120985-1?
Additional datasheets, footprints and schematics for 120985-1 are listed on our Part Details page. You can also find images and similar parts to 120985-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120985-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120985-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120985-1 fall under?
The 120985-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 120985-1 when available in the Backplane Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120985-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 120985-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120985-1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 120985-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120985-1 often in real-time on the comparison pages.
What if I can't find stock of 120985-1?
You can fill out our help required form which you can use to request a quote for 120985-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.