Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thermal Resistance | - |
---|---|
Packages Cooled | - |
External Width - Metric | - |
External Height - Metric | - |
External Length - Metric | 152.4mm |
External Diameter - Metric | - |
Heat Sink Material | Aluminium Copper |
Liquid Cold Plate, 6-Pass, 6 Inch | Newark Electronics |
LIQUID COLD PLATE HEAT SINK | Richardson RFPD |
Liquid Cold Plates, Liquid Cooling & Heat Pipes Fully Buried Tube Liquid Cold Plate, 6-Pass, 6 Inch | Sager |
Where can I find additional details, specifications and documents for a 120962?
Additional datasheets, footprints and schematics for 120962 are listed on our Part Details page. You can also find images and similar parts to 120962 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120962 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120962 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120962 fall under?
The 120962 is listed under Electronic & Electrical Components > Heatsinks & Thermal Management > Natural Convection Heatsinks.
Can I view similar or alternative parts?
You can view similar parts to 120962 when available in the Natural Convection Heatsinks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120962 you can contact the distributor directly for product support, shipping queries etc.
Is the 120962 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120962 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Richardson RFPD, Sager and Farnell have stock available or on a lead time for 120962.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120962 often in real-time on the comparison pages.
What if I can't find stock of 120962?
You can fill out our help required form which you can use to request a quote for 120962 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.