Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.01
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$16.13
|
33
in stock
|
Buy Now | |
TE Store
from US$13.45
|
1,942
in stock
|
Buy Now | |
Farnell
from US$14.11
|
42
in stock
|
Buy Now | |
Rapid Electronics
from US$11.57
|
33
in stock
|
Buy Now | |
Chip One Stop
from US$14.20
|
33
in stock
|
Buy Now | |
Avnet Abacus
-
|
273
in stock
|
Buy Now | |
Newark Electronics
from US$15.86
|
-
|
Buy Now | |
Avnet America
from US$10.50
|
-
|
Buy Now | |
RS Americas
from US$9.01
|
-
|
Buy Now | |
Boersig
from US$11.96
|
-
|
Buy Now |
Number of Positions | 8 |
---|---|
Number of Power Positions | 8 |
Number of Rows | 1 |
Row-to-Row Spacing | 0in, 0mm |
PCB Mount Orientation | Right Angle |
Interface Type | 2mm HM |
Board-to-Board Configuration | Right Angle |
Number of Signal Positions | 0 |
Contact Base Material | High Current Copper Alloy |
Contact Termination Area Plating Material | Tin |
Contact Retention | With |
Contact Mating Area Plating Material | Noble Metal |
Contact Current Rating (Max) | 16A |
Contact Mating Area Plating Thickness | .5 – 1.25µm, 19.68 – 49.21µin |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | .118in, 3mm |
Housing Color | Gray |
Housing Material | Polyester GF |
UL Flammability Rating | UL 94V-0 |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Box |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Board-to-Board |
Product Type | Header |
Contact Type | Blade |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
UPM EXPANDED PIN ASSEMBLY Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 8 Centerline (Pitch): 3 mm Header Plug Board-to-Board 8 | Rectangular Power Connector | Part Number: 120958-1 | Internal Number: 120958-1 | 3 mm | TE Connectivity | TE Store |
CONN, BACKPLANE, HEADER, 8POS, 1ROW, 3MM | Farnell |
TE Connectivity UPM EXPANDED PIN ASSEMBLY Heavy Duty Pow | Distrelec |
Conn Daughter Card HDR 8 POS 2mm Press Fit RA Thru-Hole | Avnet Abacus |
Hard Metric Connector, Plug, 8 Position | Newark Electronics |
Z-PACK HM SER,2mm,3mm Pitch 8Way 1 Row RightAngle Backplane Conn, Solder Term,16A | TE Connectivity 120958-1 | RS Americas |
Where can I find additional details, specifications and documents for a 120958-1?
Additional datasheets, footprints and schematics for 120958-1 are listed on our Part Details page. You can also find images and similar parts to 120958-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120958-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120958-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120958-1 fall under?
The 120958-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 120958-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120958-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 120958-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120958-1 have stock available?
Authorised distributors including TE Store, Farnell, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 120958-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120958-1 often in real-time on the comparison pages.
What if I can't find stock of 120958-1?
You can fill out our help required form which you can use to request a quote for 120958-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.