120957-2 Power Connectors by TE Connectivity

UPM EXPANDED PIN ASSEMBLY

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.49

Distributor Stock
Logo for RS
RS
from US$12.64
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$9.21
920
in stock
Buy Now
Logo for TE Store
TE Store
from US$11.45
328
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$12.98
-
Buy Now
Logo for Avnet America
Avnet America
from US$8.68
-
Buy Now
Logo for RS Americas
RS Americas
from US$14.31
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$8.49
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Rows 1
Row-to-Row Spacing 0in, 0mm
Board-to-Board Configuration Right Angle
Number of Power Positions 7
PCB Mount Orientation Right Angle
Interface Type 2mm HM
Number of Signal Positions 0
Number of Positions 7
Contact Base Material High Current Copper Alloy
Contact Termination Area Plating Material Tin
Contact Retention With
Contact Mating Area Plating Material Noble Metal
Contact Current Rating (Max) 16A
Contact Mating Area Plating Thickness .5 – 1.25µm, 19.68 – 49.21µin
Operating Voltage 250VDC, 250VAC
Centerline (Pitch) 3mm, .118in
Housing Material Polyester GF
UL Flammability Rating UL 94V-0
Housing Color Gray
Agency/Standard Number E28476
Glow Wire Rating Standard Part - Not Glow Wire
Connector Mounting Type Board Mount
Circuit Application Power
Packaging Method Box
Housing Type Plug
Connector & Contact Terminates To Printed Circuit Board
Sealable No
Connector System Board-to-Board
Product Type Header
Contact Type Blade
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -55 – 125°C, -67 – 257°F

Compatible Parts


Alternative Descriptions

UPM Series 7 Position 3 mm Pitch Through Hole Male Blade Header Connector | Future Electronics
UPM EXPANDED PIN ASSEMBLY Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 7 Centerline (Pitch): 3 mm Header Plug Board-to-Board 7 | Rectangular Power Connector | Part Number: 120957-2 | Internal Number: 120957-2 | 3 mm | TE Connectivity | TE Store
Header horiz 7 way Blade U-P Module | RS
Hard Metric Connector, Plug, 7 Position | Newark Electronics
Conn Power PL 7 POS 2mm Solder RA Thru-Hole 7 Terminal 1 Port | Avnet America
UPM EXPANDED PIN ASSEMBLY, Rectangular Power Connectors | TE Connectivity 120957-2 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 120957-2?

Additional datasheets, footprints and schematics for 120957-2 are listed on our Part Details page. You can also find images and similar parts to 120957-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 120957-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120957-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 120957-2 fall under?

The 120957-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 120957-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 120957-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 120957-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 120957-2 have stock available?

Authorised distributors including Future Electronics, TE Store, RS, Newark Electronics and Avnet America have stock available or on a lead time for 120957-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 120957-2 often in real-time on the comparison pages.

What if I can't find stock of 120957-2?

You can fill out our help required form which you can use to request a quote for 120957-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay