Number of Power Positions | 4 |
---|---|
Number of Signal Positions | 0 |
Number of Positions | 4 |
Number of Rows | 1 |
Board-to-Board Configuration | Right Angle |
PCB Mount Orientation | Right Angle |
Interface Type | 2mm HM |
Contact Mating Area Plating Material | Noble Metal |
Contact Current Rating (Max) | 16A |
Contact Base Material | High Current Copper Alloy |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | .5 – 1.25µm, 19.68 – 49.21µin |
Contact Retention | With |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | .118in, 3mm |
Housing Material | Polyester GF |
Housing Color | Gray |
UL Flammability Rating | UL 94V-0 |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Box |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Board-to-Board |
Product Type | Header |
Contact Type | Blade |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Upm Expanded Pin Assembly |Te Connectivity 120954-4 | Newark Electronics |
Conn Power HDR 4 POS 2mm Press Fit RA Thru-Hole 16 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 120954-4?
Additional datasheets, footprints and schematics for 120954-4 are listed on our Part Details page. You can also find images and similar parts to 120954-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120954-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120954-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120954-4 fall under?
The 120954-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 120954-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120954-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 120954-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120954-4 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 120954-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120954-4 often in real-time on the comparison pages.
What if I can't find stock of 120954-4?
You can fill out our help required form which you can use to request a quote for 120954-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.