120954-3 Power Connectors by TE Connectivity

UPM EXPANDED PIN ASSEMBLY

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.95

Distributor Stock
Logo for Distrelec
Distrelec
from US$13.61
722
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$10.99
722
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$10.82
722
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$10.40
722
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$8.95
-
Buy Now
Logo for Avnet America
Avnet America
from US$9.16
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Power Positions 4
Number of Signal Positions 0
Number of Positions 4
Number of Rows 1
Board-to-Board Configuration Right Angle
PCB Mount Orientation Right Angle
Interface Type 2mm HM
Contact Mating Area Plating Material Noble Metal
Contact Current Rating (Max) 16A
Contact Base Material High Current Copper Alloy
Contact Termination Area Plating Material Tin
Contact Mating Area Plating Thickness .5 – 1.25µm, 19.68 – 49.21µin
Contact Retention With
Operating Voltage 250VDC, 250VAC
Centerline (Pitch) .118in, 3mm
Housing Material Polyester GF
Housing Color Gray
UL Flammability Rating UL 94V-0
Agency/Standard Number E28476
Glow Wire Rating Standard Part - Not Glow Wire
Connector Mounting Type Board Mount
Circuit Application Power
Packaging Method Box
Housing Type Plug
Connector & Contact Terminates To Printed Circuit Board
Sealable No
Connector System Board-to-Board
Product Type Header
Contact Type Blade
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -55 – 125°C, -67 – 257°F

Alternative Descriptions

Power To The Board Upm Expanded Pin Assembly |Amp Te Connectivity 120954-3 | Newark Electronics
Power to the Board UPM EXPANDED PIN ASSEMBLY | Rapid Electronics
TE Connectivity UPM EXPANDED PIN ASSEMBLY Board Connecto | Distrelec
Connector Header, Male Blades Board Edge, Through Hole, Right Angle Gray Blade | Future Electronics
Conn Universal Power Module HDR 4 POS 3mm Solder RA Thru-Hole 4 Terminal 1 Port | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 120954-3?

Additional datasheets, footprints and schematics for 120954-3 are listed on our Part Details page. You can also find images and similar parts to 120954-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 120954-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120954-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 120954-3 fall under?

The 120954-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 120954-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 120954-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 120954-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 120954-3 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 120954-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 120954-3 often in real-time on the comparison pages.

What if I can't find stock of 120954-3?

You can fill out our help required form which you can use to request a quote for 120954-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay