Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.08
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$8.25
|
1,658
in stock
|
Buy Now | |
Newark Electronics
from US$6.72
|
1,658
in stock
|
Buy Now | |
Rapid Electronics
from US$6.51
|
1,658
in stock
|
Buy Now | |
Chip One Stop
from US$5.08
|
1,658
in stock
|
Buy Now | |
Farnell
from US$7.70
|
1,330
in stock
|
Buy Now | |
TE Store
from US$7.57
|
1,328
in stock
|
Buy Now | |
Avnet America
from US$5.40
|
-
|
Buy Now | |
RS Americas
from US$8.46
|
-
|
Buy Now | |
Boersig
from US$6.73
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Board-to-Board Configuration | Right Angle |
Number of Positions | 10 |
Contact Type | Tab |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 50µin |
Stack Height | 15mm, 18mm, .7in, .59in |
Centerline (Pitch) | 2.99mm, .118in |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Black |
Mating Alignment Type | Polarized |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Method | Box & Tube, Tube |
実装方法 | Tube, Box & Tube |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Sealable | No |
Termination Post & Tail Length | .145in, 3.7mm |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Power To The Board Upm Expanded Rcpt Assembly |Amp Te Connectivity 120953-7 | Newark Electronics |
Power to the Board UPM EXPANDED RCPT ASSEMBLY | Rapid Electronics |
TE Connectivity UPM EXPANDED RCPT ASSEMBLY Power to the | Distrelec |
UPM EXPANDED RCPT ASSEMBLY Backplane Power Connector | Part Number: 120953-7 | Internal Number: 120953-7 | TE Connectivity | TE Store |
UPM EXPANDED RCPT ASSEMBLY, Backplane Power Connectors | TE Connectivity 120953-7 | RS Americas |
Where can I find additional details, specifications and documents for a 120953-7?
Additional datasheets, footprints and schematics for 120953-7 are listed on our Part Details page. You can also find images and similar parts to 120953-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120953-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120953-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120953-7 fall under?
The 120953-7 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 120953-7 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120953-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 120953-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120953-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 120953-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120953-7 often in real-time on the comparison pages.
What if I can't find stock of 120953-7?
You can fill out our help required form which you can use to request a quote for 120953-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.