Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 5 |
PCB Mount Orientation | Right Angle |
Interface Type | Co-Planar HM-Zd |
Number of Power Positions | 5 |
Board-to-Board Configuration | Right Angle |
Number of Signal Positions | 0 |
Contact Base Material | High Current Copper Alloy |
Contact Termination Area Plating Material | Tin |
Contact Retention | With |
Contact Mating Area Plating Material | Noble Metal |
Contact Current Rating (Max) | 16A |
Contact Mating Area Plating Thickness | .5 – 1.25µm, 19.68 – 49.21µin |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | 3mm, .118in |
UL Flammability Rating | UL 94V-0 |
Housing Material | Polyester GF |
Housing Color | Gray |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Box |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector Assembly |
Sealable | No |
Connector System | Board-to-Board |
Housing Type | Receptacle |
Contact Type | Socket |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
ASSEMBLY, R/A UPM RECPT, 5 POS Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 5 Centerline (Pitch): 3 mm Connector Assembly Receptacle Board-to-Board 5 | Rectangular Power Connector | Part Number: 120943-3 | Internal Number: 120943-3 | 3 mm | TE Connectivity | TE Store |
Hard Metric Connector, Receptacle, 5 Position | Newark Electronics |
Conn Power SKT 5 POS 3mm Press Fit ST Thru-Hole 5 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 120943-3?
Additional datasheets, footprints and schematics for 120943-3 are listed on our Part Details page. You can also find images and similar parts to 120943-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120943-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120943-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120943-3 fall under?
The 120943-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 120943-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120943-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 120943-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120943-3 have stock available?
Authorised distributors including TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 120943-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120943-3 often in real-time on the comparison pages.
What if I can't find stock of 120943-3?
You can fill out our help required form which you can use to request a quote for 120943-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.