1209 Hand & Workholding Tools by Adafruit Industries

ESD SAFE CLEANING BRUSH

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.77

Distributor Stock
Logo for Farnell
Farnell
from US$3.20
207
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$1.11
6,402
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$1.11
1,494
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.95
207
in stock
Buy Now
Logo for element14
element14
from US$4.93
207
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$3.52
144
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$7.37
19
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.15
-
Buy Now
Logo for Sager
Sager
from US$0.77
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Esd Safe Cleaning Brush Rohs Compliant: Yes |Adafruit 1209 | Newark Electronics


1209 Non-Rechargeable Batteries by Energizer

ZINC CARBON BATTERY, 6V, F

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Battery Voltage 6V
Battery Size Code F
Battery Technology Zinc Carbon
Battery Capacity 11Ah
Battery Terminals Spring
External Diameter 65mm
External Height 103.2mm
External Width 68.2mm
Weight 600g
RoHS Compliant NA

1209 Connectors by Keystone Electronics

SCREW TERMINAL / Bulk

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

SCREW TERMINAL | Heilind Electronics
Thick Brass Tin Plated 8-32 Screw Terminal | Future Electronics
Terminals SCREW TERM 8-32 | Sager

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1209?

Additional datasheets, footprints and schematics for 1209 are listed on our Part Details page. You can also find images and similar parts to 1209 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1209 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1209 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1209 fall under?

The 1209 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Brushes > Paint.

Can I view similar or alternative parts?

You can view similar parts to 1209 when available in the Paint range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1209 you can contact the distributor directly for product support, shipping queries etc.

Is the 1209 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1209 have stock available?

Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1209.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1209 often in real-time on the comparison pages.

What if I can't find stock of 1209?

You can fill out our help required form which you can use to request a quote for 1209 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay