Status: | Unknown |
---|---|
Series: | Weather Pack Series |
RoHS: | Unknown |
Prices starting from US$0.09
Product Range | Weather Pack Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
For Use With | Aptiv Weather Pack Series Automotive Housing Connectors |
Contact Material | Copper Alloy |
Contact Plating | Tin |
SVHC | No SVHC (15-Jan-2018) |
TERM W/P I PIN/SLEEVE MALE | TTI Europe |
Aptiv Crimp Terminal, Plug, Copper Alloy, 20 ... 18AWG | Distrelec |
Contact, Pin, Crimp, 0.5-0.8Mm2 | Newark Electronics |
CONTACT, PIN, CRIMP, 0.5-0.8MM2 | element14 |
Male Weather Pack I Tin Plated Terminal, Cable Range 0.80 - 0.60 mm2 | Power and Signal Group |
Contact M Crimp ST Cable Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 12089040?
Additional datasheets, footprints and schematics for 12089040 are listed on our Part Details page. You can also find images and similar parts to 12089040 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12089040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12089040 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12089040 fall under?
The 12089040 is listed under Aptiv Parts.
Can I view similar or alternative parts?
You can view similar parts to 12089040 when available in the Aptiv Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12089040 you can contact the distributor directly for product support, shipping queries etc.
Is the 12089040 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12089040 have stock available?
Authorised distributors including TTI Europe, RS, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 12089040.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12089040 often in real-time on the comparison pages.
What if I can't find stock of 12089040?
You can fill out our help required form which you can use to request a quote for 12089040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.