Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1208484001,
9-1190878-7 |
Color | Black |
---|---|
Fluid Type | Aviation Fuel, Chemicals/Solvents, Brake Fluid, Diesel Fuel, Water, De-Icing Fluid, Lubricating Oil, Hydraulic Fluid |
Material Systems Code | 20 |
Shrink Ratio | 1.75:1 |
Material | Chlorinated Polyolefin |
Flexibility | Very Flexible |
Recovered Wall Thickness (Tolerance) | .51mm, .02in |
Recovered Inside Diameter (Max) | .1in, 2.54mm |
Expanded Inside Diameter (Min) | .187in, 4.75mm |
Recovered Wall Thickness (Nominal) | .033in, .83mm |
Size Range | 2.54 – 4.75mm, .1 – .187in |
Low Outgassing | No |
Product Source | US |
Packaging Method | Spool |
Applicable Region | Worldwide |
Product Family | NT-FR |
Wall Type | Single |
Flammability | Flame-Retardant |
Operating Temperature Range | -70 – 121°C |
Resistant To | Abrasion, Fluids, Mechanical Damage, Strain |
Shrink Temperature (Min) | 90°C |
Recovery Temperature | 135°C |
Fluid Resistance | Splash Protection |
FLAME RETARDENT NEOPRENE 3/16 I.D. HEAT SHRINK" | Heilind Electronics |
Cable Accessories Heat Shrinkable Tubing Neoprene Elastomer Black Spool | Avnet America |
Heat Shrink Tubing & Sleeves NTFR-3/16-0-SP | Sager |
Where can I find additional details, specifications and documents for a 1208484001?
Additional datasheets, footprints and schematics for 1208484001 are listed on our Part Details page. You can also find images and similar parts to 1208484001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1208484001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1208484001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1208484001 fall under?
The 1208484001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 1208484001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1208484001 you can contact the distributor directly for product support, shipping queries etc.
Is the 1208484001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1208484001 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Avnet America, Sager and Farnell have stock available or on a lead time for 1208484001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1208484001 often in real-time on the comparison pages.
What if I can't find stock of 1208484001?
You can fill out our help required form which you can use to request a quote for 1208484001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.