Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$37.60
|
54
in stock
|
Buy Now | |
RS Americas
from US$0.10
|
6,500
in stock
|
Buy Now | |
element14
from US$30.90
|
1,385
in stock
|
Buy Now | |
Newark Electronics
from US$27.61
|
1,285
in stock
|
Buy Now | |
Sager
from US$20.51
|
524
in stock
|
Buy Now | |
Richardson RFPD
from US$24.97
|
77
in stock
|
Buy Now | |
Rapid Electronics
from US$2.25
|
-
|
Buy Now | |
Carlton-Bates
from US$0.75
|
-
|
Buy Now |
Dispensing Method | Jar |
---|---|
Volume | - |
Weight | 0.23kg |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Coating Type | Conductive |
Colour | Opaque White |
Material Composition | Silicon oil |
Operating Temperature Max | 200°C |
Operating Temperature Min | -40°C |
Resistivity | 500000000Mohm/sq |
Dispensing Method:Jar | element14 |
Thermal Joint Compound, Jar, 8Oz | Newark Electronics |
Thermal Interface Products Silicone Oil-Based Thermal Joint Compound, 8 oz (0.23 kg) Jar | Sager |
THERMAL ADHESIVE/COMPOUND/MATERIAL | Richardson RFPD |
HEAT SINK COMPOUND, JAR, 0.23KG | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adafruit 1208 SMT breakout PCB for SOIC or TSSOP 28 Pin Pack of 3 | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Customer Item | Carlton-Bates |
Where can I find additional details, specifications and documents for a 120-8.?
Additional datasheets, footprints and schematics for 120-8. are listed on our Part Details page. You can also find images and similar parts to 120-8. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120-8. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120-8. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120-8. fall under?
The 120-8. is listed under Cooling & Thermal Management > Thermal Interface Materials > Thermal Grease.
Can I view similar or alternative parts?
You can view similar parts to 120-8. when available in the Thermal Grease range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120-8. you can contact the distributor directly for product support, shipping queries etc.
Is the 120-8. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120-8. have stock available?
Authorised distributors including RS Americas, element14, Newark Electronics, Sager and Richardson RFPD have stock available or on a lead time for 120-8..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120-8. often in real-time on the comparison pages.
What if I can't find stock of 120-8.?
You can fill out our help required form which you can use to request a quote for 120-8. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.