120771 Rechargeable Batteries by Unknown

RECHARGEABLE BATTERY, 6V, 1.5AH

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$22.29

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$22.29
-
Buy Now

Specifications

Battery Voltage 6V
Battery Technology Nickel Cadmium
Battery Capacity 1.5Ah
Battery Size Code Sub C
Battery Terminals Wire Leads
External Height 22.86mm
Weight 8.1oz
RoHS Compliant NA

Alternative Descriptions

Rechargeable Battery, 6V, 1.5Ah | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 120771?

Additional datasheets, footprints and schematics for 120771 are listed on our Part Details page. You can also find images and similar parts to 120771 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 120771 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120771 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 120771 fall under?

The 120771 is listed under Batteries & Chargers > Batteries - Rechargeable.

Can I view similar or alternative parts?

You can view similar parts to 120771 when available in the Batteries - Rechargeable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 120771 you can contact the distributor directly for product support, shipping queries etc.

Is the 120771 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 120771 have stock available?

Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 120771.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 120771 often in real-time on the comparison pages.

What if I can't find stock of 120771?

You can fill out our help required form which you can use to request a quote for 120771 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay