Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.60
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$9.31
|
5,997
in stock
|
Buy Now | |
Newark Electronics
from US$10.84
|
5,997
in stock
|
Buy Now | |
Rapid Electronics
from US$9.86
|
5,997
in stock
|
Buy Now | |
Chip One Stop
from US$7.60
|
5,997
in stock
|
Buy Now | |
Farnell
from US$19.64
|
4,800
in stock
|
Buy Now | |
Avnet America
from US$8.86
|
-
|
Buy Now | |
RS Americas
from US$11.00
|
-
|
Buy Now | |
Boersig
from US$10.20
|
-
|
Buy Now | |
TE Store
from US$17.64
|
-
|
Buy Now |
Guide Pin Type | Static Discharge |
---|---|
Guide Component Plating Material | Gold |
Guide Component Base Material | Brass |
Sealable | No |
Guide Hardware Accessory Type | Guide Pin |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
High Speed/Modular Conn Z-Pack Guide Pin Feed |Amp Te Connectivity 120759-2 | Newark Electronics |
High Speed/Modular Conn Z-PACK GUIDE PIN FEED | Rapid Electronics |
TE Connectivity Z-PACK GUIDE PIN FEED THRU PLT High Speed / Modular Connectors Z-PACK GUIDE PIN FEED THRU PLT | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
Connector Accessories Static Discharge Guide Pin Brass Plain Finish | Avnet America |
Connector, Z-Pack Guide Pin Feed Thru Plt | TE Connectivity 120759-2 | RS Americas |
Special Order: Z-PACK GUIDE PIN FEED THRU PLT Connector Hardware Accessory Type: Guide Pin Primary Product Material: Brass Operating Temperature (Max): 221 °F Operating Temperature (Max): 105 °C Operating Temperature Range: -65 – 105 °C Guide Pin Brass | Connector Hardware | Part Number: 120759-2 | Internal Number: 120759-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 120759-2?
Additional datasheets, footprints and schematics for 120759-2 are listed on our Part Details page. You can also find images and similar parts to 120759-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120759-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120759-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120759-2 fall under?
The 120759-2 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > Header & Receptacle Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 120759-2 when available in the Header & Receptacle Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120759-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 120759-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120759-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 120759-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120759-2 often in real-time on the comparison pages.
What if I can't find stock of 120759-2?
You can fill out our help required form which you can use to request a quote for 120759-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.