Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Power Module |
---|---|
For Use With | Pace ST70 Power System |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Violet |
Temperature Max | 399°C |
Temperature Stability + @ | Heat Level 7.5 |
Power Module, For St70, Violet, 7.7 | Newark Electronics |
POWER MODULE, FOR ST70, VIOLET, 7.7 | element14 |
Where can I find additional details, specifications and documents for a 1207-0446-06-P1?
Additional datasheets, footprints and schematics for 1207-0446-06-P1 are listed on our Part Details page. You can also find images and similar parts to 1207-0446-06-P1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1207-0446-06-P1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1207-0446-06-P1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1207-0446-06-P1 fall under?
The 1207-0446-06-P1 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to 1207-0446-06-P1 when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1207-0446-06-P1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1207-0446-06-P1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1207-0446-06-P1 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 1207-0446-06-P1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1207-0446-06-P1 often in real-time on the comparison pages.
What if I can't find stock of 1207-0446-06-P1?
You can fill out our help required form which you can use to request a quote for 1207-0446-06-P1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.