Status: | Unknown |
---|---|
Series: | AVX 1206 MLCC Series |
RoHS: | Compliant |
Capacitance | 3.3µF |
---|---|
Voltage Rating | 16V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | +80%, -20% |
Dielectric Characteristic | Y5V |
Product Range | AVX 1206 MLCC Series |
Operating Temperature Min | -30°C |
RoHS Compliant | Yes |
Capacitance:3.3Μf | Newark Electronics |
1206 3.3 uF 16 V -20 / +80 % Tolerance Y5V SMT Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 3.3 uF, 16 V, -20%, +80%, Y5V, 1206 [3216 Metric] | Avnet America |
3.3UF 16V 80-20% 1206 | TTI Europe |
Where can I find additional details, specifications and documents for a 1206YG335ZAT2A.?
Additional datasheets, footprints and schematics for 1206YG335ZAT2A. are listed on our Part Details page. You can also find images and similar parts to 1206YG335ZAT2A. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1206YG335ZAT2A. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1206YG335ZAT2A. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1206YG335ZAT2A. fall under?
The 1206YG335ZAT2A. is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 1206YG335ZAT2A. when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1206YG335ZAT2A. you can contact the distributor directly for product support, shipping queries etc.
Is the 1206YG335ZAT2A. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1206YG335ZAT2A. have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TTI Europe and Avnet Abacus have stock available or on a lead time for 1206YG335ZAT2A..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1206YG335ZAT2A. often in real-time on the comparison pages.
What if I can't find stock of 1206YG335ZAT2A.?
You can fill out our help required form which you can use to request a quote for 1206YG335ZAT2A. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.