Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0403
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
230,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0469
|
46,000
in stock
|
Buy Now | |
Rutronik
from US$0.0403
|
26,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
12,090
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
10,000
in stock
|
Buy Now | |
element14
from US$0.13
|
10,000
in stock
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
RoHS Compliant | Yes |
---|
1206 10 uF 16 V â–’10 % Tolerance X5R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
10UF 16V 10% 1206 | TTI Europe |
KC 10µF 1206 10% 16V X5R | Rutronik |
Capacitor: ceramic | Transfer Multisort Elektronik |
Smd Multilayer Ceramic Capacitor, 10 F, 10%, X5R, 16 V, 1206 [3216 Metric] Rohs Compliant: Yes |Kyocera Avx 1206YD106KAT2A | Newark Electronics |
CAP, 10µF, 16V, 10%, X5R, 1206, REEL | element14 |
Capacitor | RS Americas |
Multilayer Ceramic Capacitor, 10 uF, 16 V, ± 10%, X5R, 1206 [3216 Metric] | Avnet Asia |
Where can I find additional details, specifications and documents for a 1206YD106KAT2A?
Additional datasheets, footprints and schematics for 1206YD106KAT2A are listed on our Part Details page. You can also find images and similar parts to 1206YD106KAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1206YD106KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1206YD106KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1206YD106KAT2A fall under?
The 1206YD106KAT2A is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 1206YD106KAT2A when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1206YD106KAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 1206YD106KAT2A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1206YD106KAT2A have stock available?
Authorised distributors including Future Electronics, TTI Europe, Rutronik, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 1206YD106KAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1206YD106KAT2A often in real-time on the comparison pages.
What if I can't find stock of 1206YD106KAT2A?
You can fill out our help required form which you can use to request a quote for 1206YD106KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.