1206YC475KAT2A Capacitors by KYOCERA AVX

CAPACITOR CERAMIC, 4.7UF, 16V, X7R, 1206

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Newark
Newark
from US$0.32
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.07
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.08
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Capacitance 4.7µF
Voltage Rating 16V
Ceramic Capacitor Case 1206 [3216 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
Operating Temperature Min -55°C
RoHS Compliant Yes

Alternative Descriptions

KC 4,7µF 1206 10% 16V X7R | Rutronik
Capacitor Ceramic, 4.7Uf, 16V, X7R, 1206 | Newark Electronics
1206 4.7 uF 16 V ▒10 % Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics
Multilayer Ceramic Capacitor, 4.7 uF, 16 V, ± 10%, X7R, 1206 [3216 Metric] | Avnet Asia


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1206YC475KAT2A?

Additional datasheets, footprints and schematics for 1206YC475KAT2A are listed on our Part Details page. You can also find images and similar parts to 1206YC475KAT2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1206YC475KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1206YC475KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1206YC475KAT2A fall under?

The 1206YC475KAT2A is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 1206YC475KAT2A when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1206YC475KAT2A you can contact the distributor directly for product support, shipping queries etc.

Is the 1206YC475KAT2A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1206YC475KAT2A have stock available?

Authorised distributors including Rutronik, Newark Electronics, Future Electronics and Avnet Asia have stock available or on a lead time for 1206YC475KAT2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1206YC475KAT2A often in real-time on the comparison pages.

What if I can't find stock of 1206YC475KAT2A?

You can fill out our help required form which you can use to request a quote for 1206YC475KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay