1206YC104KAT2A Capacitors by KYOCERA AVX

CERAMIC CAPACITOR 0.1UF 16V X7R 10% 1206

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

X7R formulations are called “temperature stable” ceramics and fall into EIA Class II materials. X7R is the most popular of these intermediate dielectric constant materials. Its temperature variation of capacitance is within ±15% from -55°C to +125°C. This capacitance change is non-linear. Capacitance for X7R varies under the influence of electrical operating conditions such as voltage and frequency. X7R dielectric chip usage covers the broad spectrum of industrial applications where known changes in capacitance due to applied voltages are acceptable.

Where to Buy

Prices starting from US$0.0470

Distributor Stock
Logo for Farnell
Farnell
from US$0.08
65
in stock
Buy Now
Logo for element14
element14
from US$0.0470
65
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.07
15
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Capacitance 0.1µF
Voltage Rating 16V
Ceramic Capacitor Case 1206 ^3216 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
Product Range -
MSL MSL 1 - Unlimited

Alternative Descriptions

Ceramic Capacitor, 0.1Uf, 16V, X7R, 10%, 1206 | Newark Electronics
Multilayer Ceramic Capacitor, 0.1 uF, 16 V, ± 10%, X7R, 1206 [3216 Metric] | Avnet America
Cap Ceramic 0.1uF 16V X7R 10% SMD 1206 125?C Paper T/R | Avnet Asia


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1206YC104KAT2A?

Additional datasheets, footprints and schematics for 1206YC104KAT2A are listed on our Part Details page. You can also find images and similar parts to 1206YC104KAT2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1206YC104KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1206YC104KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1206YC104KAT2A fall under?

The 1206YC104KAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 1206YC104KAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1206YC104KAT2A you can contact the distributor directly for product support, shipping queries etc.

Is the 1206YC104KAT2A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1206YC104KAT2A have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Avnet Asia have stock available or on a lead time for 1206YC104KAT2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1206YC104KAT2A often in real-time on the comparison pages.

What if I can't find stock of 1206YC104KAT2A?

You can fill out our help required form which you can use to request a quote for 1206YC104KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay