1206SA101JAT2A Capacitors by KYOCERA AVX

CAP, MLCC, C0G, 100PF, 1.5KV, 1206

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.06


Distributor Starting From Stock
Logo for TTI Europe TTI Europe US$0.06
18,000
Buy Now
Logo for Future Electronics Future Electronics US$0.24
4,000
Buy Now
Logo for element14 element14 US$0.27
1,885
Buy Now
Logo for Farnell Farnell US$0.27
1,885
Buy Now
Logo for Avnet America Avnet America US$0.28
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 100pF
Voltage Rating 1.5kV
Ceramic Capacitor Case 1206 [3216 Metric]
Capacitance Tolerance ± 5%
Dielectric Characteristic C0G / NP0
Operating Temperature Min -55°C
RoHS Compliant Yes

Alternative Descriptions

100PF 1.5KV 5% 1206 | TTI Europe
Multilayer Ceramic Capacitors | Future Electronics
Cap, 100Pf, 1.5Kv, C0G/Np0, 1206 Rohs Compliant: Yes |Kyocera Avx 1206SA101JAT2A | Newark Electronics
CAP, 100PF, 1.5KV, C0G / NP0, 1206 | element14
COMMERCIAL CHIP R102 HIGH VOLT TAPE/REEL, 7 INCH PAPER TAPE | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1206SA101JAT2A?

Additional datasheets, footprints and schematics for 1206SA101JAT2A are listed on our Part Details page. You can also find images and similar parts to 1206SA101JAT2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1206SA101JAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1206SA101JAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1206SA101JAT2A fall under?

The 1206SA101JAT2A is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 1206SA101JAT2A when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1206SA101JAT2A you can contact the distributor directly for product support, shipping queries etc.

Is the 1206SA101JAT2A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1206SA101JAT2A have stock available?

Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1206SA101JAT2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1206SA101JAT2A often in real-time on the comparison pages.

What if I can't find stock of 1206SA101JAT2A?

You can fill out our help required form which you can use to request a quote for 1206SA101JAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay