Status: | Unknown |
---|---|
Series: | POLY-FUSE 1206L Series |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.26
|
2,970
in stock
|
Buy Now | |
Farnell
from US$0.25
|
3,036
in stock
|
Buy Now | |
CoreStaff
from US$0.26
|
3,000
in stock
|
Buy Now | |
element14
from US$0.25
|
2,970
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
1,733
in stock
|
Buy Now | |
Rutronik
from US$0.26
|
-
|
Buy Now | |
Future Electronics
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.57
|
-
|
Buy Now | |
TTI Europe
from US$0.23
|
-
|
Buy Now |
PPTC Case Style | 1206 (3216 Metric) |
---|---|
Product Range | POLY-FUSE 1206L Series |
Voltage Rating | 60VDC |
Holding Current | 50mA |
Tripping Current | 150mA |
Time to Trip | 1.5s |
Current Rating Max | 10A |
RoHS Compliant | Yes |
PTC RESETTABLE FUSE, 60V, 1206 | Farnell |
Pptc Resettable Fuse, 0.05A, 60Vdc, 1206 | Newark Electronics |
PTC RESET 60V 1206 0.05A | Rutronik |
PTC 60V POLYFUSE SURF MOUNT 1206 0.05A | Future Electronics |
Fuse, Resettable, 1206L Series, PTC, Surface Mount, 60V, 50mA | Littelfuse 1206L005/60WR | RS Americas |
60 V .05A-HD 10A MAX | TTI Europe |
Where can I find additional details, specifications and documents for a 1206L005/60WR?
Additional datasheets, footprints and schematics for 1206L005/60WR are listed on our Part Details page. You can also find images and similar parts to 1206L005/60WR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1206L005/60WR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1206L005/60WR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1206L005/60WR fall under?
The 1206L005/60WR is listed under Circuit Protection > Thermistors > Resettable Fuses > Miscellaneous PPTC Resettable Fuses.
Can I view similar or alternative parts?
You can view similar parts to 1206L005/60WR when available in the Miscellaneous PPTC Resettable Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1206L005/60WR you can contact the distributor directly for product support, shipping queries etc.
Is the 1206L005/60WR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1206L005/60WR have stock available?
Authorised distributors including Farnell, CoreStaff, Newark Electronics, element14 and Chip One Stop have stock available or on a lead time for 1206L005/60WR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1206L005/60WR often in real-time on the comparison pages.
What if I can't find stock of 1206L005/60WR?
You can fill out our help required form which you can use to request a quote for 1206L005/60WR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.