Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0299
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0485
|
No stock
|
Buy Now | |
TTI Europe
from US$0.07
|
32,000
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
8,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0299
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
3,727
in stock
|
Buy Now | |
element14
from US$0.09
|
3,727
in stock
|
Buy Now | |
Farnell
from US$0.18
|
3,727
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 470pF |
---|---|
Voltage Rating | 2kV |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
470PF 2KV 10% 1206 | TTI Europe |
1206 2000V X7R 470pF 10% multilayer ceramic capacitor | Future Electronics |
Cap, 470Pf, 2Kv, Mlcc, 1206 | Newark Electronics |
KC 470pF 1206 10% 2000V X7R | Rutronik |
SMD MLCC 1206 2000V X7R 470pF | RS |
Cap Ceramic 470pF 2000V X7R 10% SMD 1206 125°C T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1206GC471KAT2A?
Additional datasheets, footprints and schematics for 1206GC471KAT2A are listed on our Part Details page. You can also find images and similar parts to 1206GC471KAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1206GC471KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1206GC471KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1206GC471KAT2A fall under?
The 1206GC471KAT2A is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 1206GC471KAT2A when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1206GC471KAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 1206GC471KAT2A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1206GC471KAT2A have stock available?
Authorised distributors including TTI Europe, Future Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for 1206GC471KAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1206GC471KAT2A often in real-time on the comparison pages.
What if I can't find stock of 1206GC471KAT2A?
You can fill out our help required form which you can use to request a quote for 1206GC471KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.