1206CC103KAZ1A Capacitors by KYOCERA AVX

CERAMIC CAPACITOR 0.01UF 630V, X7R, 10%, 1206

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Newark
Newark
from US$0.08
696
in stock
Buy Now
Logo for Avnet America
Avnet America
-
8,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.20
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 10000pF
Voltage Rating 630V
Ceramic Capacitor Case 1206 [3216 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
MSL MSL 1 - Unlimited
RoHS Compliant Yes

Alternative Descriptions

Ceramic Capacitor 0.01Uf 630V, X7R, 10%, 1206 | Newark Electronics
Cap Ceramic 0.01uF 600V/630V X7R 10% SMD 1206 FlexiTerm 125°C T/R | Avnet America
1206 10 nF 630 V ▒10% Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics
Cap Ceramic 0.01uF 600V/630V X7R 10% SMD 1206 FlexiTerm 125�C T/R | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1206CC103KAZ1A?

Additional datasheets, footprints and schematics for 1206CC103KAZ1A are listed on our Part Details page. You can also find images and similar parts to 1206CC103KAZ1A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1206CC103KAZ1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1206CC103KAZ1A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1206CC103KAZ1A fall under?

The 1206CC103KAZ1A is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 1206CC103KAZ1A when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1206CC103KAZ1A you can contact the distributor directly for product support, shipping queries etc.

Is the 1206CC103KAZ1A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1206CC103KAZ1A have stock available?

Authorised distributors including Newark Electronics, Avnet America, Future Electronics, Avnet Asia and Avnet Abacus have stock available or on a lead time for 1206CC103KAZ1A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1206CC103KAZ1A often in real-time on the comparison pages.

What if I can't find stock of 1206CC103KAZ1A?

You can fill out our help required form which you can use to request a quote for 1206CC103KAZ1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay