1206CC103KAT1A Capacitors by KYOCERA AVX

CAP 0.01µF 630V 10% X7R 1206

Status: Unknown
Series: FIEXITERM
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.17

Distributor Stock
Logo for RS
RS
from US$0.17
No stock
Buy Now
Logo for Kruse
Kruse
-
106,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.36
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.18
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.23
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.20
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 10000pF
Voltage Rating 630V
Ceramic Capacitor Case 1206 [3216 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
Product Range FIEXITERM
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Capacitance Tolerance ± ± 10%
Capacitor Terminals SMD
No. of Pins 2Pins
Operating Temperature Range -55°C to +125°C
Temperature Coefficient 0ppm/°C ± 30ppm/°C
Tolerance + 10%
Tolerance - 10%
Voltage Rating V DC 600V

Alternative Descriptions

CAPA 10N 10% 600V X7R CHP 1206 | Kruse
1206 X7R ceramic capacitor, 600V 10nF | RS
Capacitor Ceramic 0.01Uf 630V, X7R, 10%, 1206 | Newark Electronics
1206 10 nF 600/630 V ▒10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics
Cap Ceramic 0.01uF 600V/630V X7R 10% SMD 1206 125°C T/R | Avnet America
1206 FlEXITERM 10nF Ceramic Multilayer Cap,630VDC,+125C, X7R Dielec,+/-10% SMD | AVX 1206CC103KAT1A | RS Americas
Cap Ceramic 0.01uF 600V/630V X7R 10% SMD 1206 125�C T/R | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1206CC103KAT1A?

Additional datasheets, footprints and schematics for 1206CC103KAT1A are listed on our Part Details page. You can also find images and similar parts to 1206CC103KAT1A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1206CC103KAT1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1206CC103KAT1A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1206CC103KAT1A fall under?

The 1206CC103KAT1A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 1206CC103KAT1A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1206CC103KAT1A you can contact the distributor directly for product support, shipping queries etc.

Is the 1206CC103KAT1A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1206CC103KAT1A have stock available?

Authorised distributors including Kruse, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1206CC103KAT1A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1206CC103KAT1A often in real-time on the comparison pages.

What if I can't find stock of 1206CC103KAT1A?

You can fill out our help required form which you can use to request a quote for 1206CC103KAT1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay