Status: | Unknown |
---|---|
Series: | FLEXITERM Series |
RoHS: | Compliant |
Capacitance | 1000pF |
---|---|
Voltage Rating | 630V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | FLEXITERM Series |
Operating Temperature Min | -55°C |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
1206 1 nF 630 V ▒10 % Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 1000 pF, 630 V, ± 10%, X7R, 1206 [3216 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a 1206CC102KAT1A.?
Additional datasheets, footprints and schematics for 1206CC102KAT1A. are listed on our Part Details page. You can also find images and similar parts to 1206CC102KAT1A. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1206CC102KAT1A. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1206CC102KAT1A. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1206CC102KAT1A. fall under?
The 1206CC102KAT1A. is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 1206CC102KAT1A. when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1206CC102KAT1A. you can contact the distributor directly for product support, shipping queries etc.
Is the 1206CC102KAT1A. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1206CC102KAT1A. have stock available?
Authorised distributors including Future Electronics and Avnet America have stock available or on a lead time for 1206CC102KAT1A..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1206CC102KAT1A. often in real-time on the comparison pages.
What if I can't find stock of 1206CC102KAT1A.?
You can fill out our help required form which you can use to request a quote for 1206CC102KAT1A. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.