Status: | Unknown |
---|---|
Series: | AVX 1206 MLCC |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$0.08 |
87,500
|
Buy Now | |
Newark Electronics | US$0.16 |
15,500
|
Buy Now | |
element14 | US$0.34 |
15,500
|
Buy Now | |
Farnell | US$0.32 |
15,500
|
Buy Now | |
Distrelec | US$0.38 |
2,495
|
Buy Now | |
Transfer Multisort Elektronik | US$0.15 |
1,260
|
Buy Now | |
Rutronik | US$0.10 |
-
|
Buy Now | |
RS Americas | US$0.31 |
-
|
Buy Now | |
TTI Europe | US$0.11 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 16V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | X5R |
Product Range | AVX 1206 MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +85°C |
1206 22 uF 16 V ▒20 % Tolerance X5R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
Cap, 22Μf, 16V, 20%, X5R, 1206, Reel | Newark Electronics |
CAP, 22µF, 16V, 20%, X5R, 1206, REEL | element14 |
AVX Ceramic Capacitor 22uF, 16V, 1206, ± | Distrelec |
Capacitor: ceramic | Transfer Multisort Elektronik |
KC 22µF 1206 20% 16V X5R | Rutronik |
1206 22000nF Ceramic Multilayer Capacitor, 16 VDC, +85degC, X5R Dielec, +/-20% | AVX 1206YD226MAT2A | RS Americas |
22UF 16V 20% 1206 | TTI Europe |
Multilayer Ceramic Capacitor, 22 uF, 16 V, ± 20%, X5R, 1206 [3216 Metric] | Avnet Asia |
Where can I find additional details, specifications and documents for a 1206YD226MAT2A?
Additional datasheets, footprints and schematics for 1206YD226MAT2A are listed on our Part Details page. You can also find images and similar parts to 1206YD226MAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1206YD226MAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1206YD226MAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1206YD226MAT2A fall under?
The 1206YD226MAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 1206YD226MAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1206YD226MAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 1206YD226MAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1206YD226MAT2A have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 1206YD226MAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1206YD226MAT2A often in real-time on the comparison pages.
What if I can't find stock of 1206YD226MAT2A?
You can fill out our help required form which you can use to request a quote for 1206YD226MAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.